Keystone Electronics Corp. Fuseholders 4243

Description
Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-4243-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-4243-ND
Fuseholders 36-4243-ND
Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuseholder; 3AG Fuses; Plastic; Panel Mount; UL Listed - 70181463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG Fuses; Plastic; Panel Mount; UL Listed
70181463
Fuseholder; 3AG Fuses; Plastic; Panel Mount; UL Listed 70181463
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone - 28H8539 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone
28H8539
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone 28H8539
FUSE HOLDER, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 36-4243-ND 70181463 28H8539
Product Name Fuseholders Fuseholder; 3AG Fuses; Plastic; Panel Mount; UL Listed Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone
Rated Operating Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC - FSO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 30 amps
Rated Operating Voltage 600 to 1000 volts
View Details
Fuse Holder -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 5234876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Low Insertion Standard Auto Fuse Clip on Continuous reel - 3573-R - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
2 suppliers