Keystone Electronics Corp. THM-Vertical Low Insertion Force Mini Auto Fuse Holder 3634-2

Description
Part Number: 3634-2 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3634-2 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM-Vertical Low Insertion Force Mini Auto Fuse Holder - 3634-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Vertical Low Insertion Force Mini Auto Fuse Holder
3634-2
THM-Vertical Low Insertion Force Mini Auto Fuse Holder 3634-2
Part Number: 3634-2 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Mounting: THM

Part Number: 3634-2

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Mounting: THM
Buy Now
Fuseholders - 36-3634-2-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3634-2-ND
Fuseholders 36-3634-2-ND
Fuse Clip 15A 1 Circuit Through Hole

Fuse Clip 15A 1 Circuit Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3634-2 36-3634-2-ND
Product Name THM-Vertical Low Insertion Force Mini Auto Fuse Holder Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers