Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder, Blue 3588-15

Description
Part Number: 3588-15 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3588-15 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT vertical entry mini automotive fuse holder for 15 A fuses, with blue color coding, rated for 20 A at 500 V AC and suitable for Littelfuse MIN or Bussmann ATM series fuses. Constructed with brass contacts and high-temperature nylon insulator rated UL 94V-0. Designed for surface mount assembly with tape and reel packaging (32 mm wide, 16 mm pitch, 500 pieces per 13-inch reel).

Datasheet Summary
Powered by GS/AI

SMT vertical entry mini automotive fuse holder for 15 A fuses, with blue color coding, rated for 20 A at 500 V AC and suitable for Littelfuse MIN or Bussmann ATM series fuses. Constructed with brass contacts and high-temperature nylon insulator rated UL 94V-0. Designed for surface mount assembly with tape and reel packaging (32 mm wide, 16 mm pitch, 500 pieces per 13-inch reel).

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder, Blue
3588-15
SMT-Vertical Entry Mini Auto Fuse Holder, Blue 3588-15
Part Number: 3588-15 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588-15

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3588-15-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-15-ND
Fuseholders 36-3588-15-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3588-15 36-3588-15-ND
Product Name SMT-Vertical Entry Mini Auto Fuse Holder, Blue Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
SMT Fuse Clip - w/ end stop on T&R - 3561TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers