Keystone Electronics Corp. 3AG-Dual Fuse Holder-Molded Base 3524

Description
Part Number: 3524 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Horizontal Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet Special Order Only - Contact Customer Service for availablity
Request a Quote
Description
Part Number: 3524 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Horizontal Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet Special Order Only - Contact Customer Service for availablity
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3AG-Dual Fuse Holder-Molded Base
3524
3AG-Dual Fuse Holder-Molded Base 3524
Part Number: 3524 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Horizontal Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet Special Order Only - Contact Customer Service for availablity

Part Number: 3524

  • # of Fuses: 2
  • Current Rating: 15 Amps
  • Fuse Entry: Horizontal
  • Fuse Size: 3AG
  • Material: LCP, UL 94V-0
  • Mounting: Rivet

Special Order Only - Contact Customer Service for availablity

Buy Now
Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed - 70182782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed
70182782
Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed 70182782
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 3524 70182782
Product Name 3AG-Dual Fuse Holder-Molded Base Fuseholder; 3AG Fuses; 3000 VDC; Panel Mount; UL Listed
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers