Keystone Electronics Corp. 5mm Slim Line Fuse holder 4628

Description
Part Number: 4628 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Nylon 6/6-V-0 Mounting: THM
Request a Quote Datasheet
Description
Part Number: 4628 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Nylon 6/6-V-0 Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Slim Line Fuse holder
4628
5mm Slim Line Fuse holder 4628
Part Number: 4628 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Nylon 6/6-V-0 Mounting: THM

Part Number: 4628

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: 5mm x 20mm fuses
  • Fuse Size: 5mm
  • Material: Nylon 6/6-V-0
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-4628-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-4628-ND
Fuseholders 36-4628-ND
Fuse Holder 5A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 5A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
PC 5MM FUSE HOLDER - 4628 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC 5MM FUSE HOLDER
4628
PC 5MM FUSE HOLDER 4628
PC 5MM FUSE HOLDER

PC 5MM FUSE HOLDER

Buy Now
Hldr, Fuse; 250 V; 5 A @ 250 V; Nylon; Brass; PCB Mount; UL Listed - 70181460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; 250 V; 5 A @ 250 V; Nylon; Brass; PCB Mount; UL Listed
70181460
Hldr, Fuse; 250 V; 5 A @ 250 V; Nylon; Brass; PCB Mount; UL Listed 70181460
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site
Fuse Holder, 5 X 20Mm, Tht, 5A; Fuse Holder Type Keystone - 62W5120 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Tht, 5A; Fuse Holder Type Keystone
62W5120
Fuse Holder, 5 X 20Mm, Tht, 5A; Fuse Holder Type Keystone 62W5120
FUSE HOLDER, 5 X 20MM, THT, 5A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, THT, 5A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 4628 36-4628-ND 4628 70181460 62W5120
Product Name 5mm Slim Line Fuse holder Fuseholders PC 5MM FUSE HOLDER Hldr, Fuse; 250 V; 5 A @ 250 V; Nylon; Brass; PCB Mount; UL Listed Fuse Holder, 5 X 20Mm, Tht, 5A; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow - 3588-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder, Red - 3588-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers