Keystone Electronics Corp. 3AG Fuse Holder-Snap in 4250

Description
Part Number: 4250 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote Datasheet
Description
Part Number: 4250 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Fuse Holder-Snap in - 4250 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3AG Fuse Holder-Snap in
4250
3AG Fuse Holder-Snap in 4250
Part Number: 4250 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.

Part Number: 4250

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: Glass Epoxy
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

Optional cover available: Cat No.

Buy Now Datasheet
Fuseholders - 36-4250-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-4250-ND
Fuseholders 36-4250-ND
Fuse Block 15A 1 Circuit Cartridge Through Hole

Fuse Block 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone - 95F3330 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone
95F3330
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone 95F3330
FUSE HOLDER, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 4250 36-4250-ND 95F3330
Product Name 3AG Fuse Holder-Snap in Fuseholders Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuseholders - 36-3586KDKR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers