Keystone Electronics Corp.
SMT Maxi Auto Blade Fuse Holder
3582
Description
Part Number: 3582
# of Fuses: 1
Current Rating: 40 Amps
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: SMT
Fully Insulated clip - Vertical Fuse Entry
THM Version
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 3582
# of Fuses: 1
Current Rating: 40 Amps
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: SMT
Fully Insulated clip - Vertical Fuse Entry
THM Version
Request a Quote
Email Supplier
Suppliers
SMT Maxi Auto Blade Fuse Holder
3582
Part Number: 3582
# of Fuses: 1
Current Rating: 40 Amps
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: SMT
Fully Insulated clip - Vertical Fuse Entry
THM Version
Part Number: 3582
- # of Fuses: 1
- Current Rating: 40 Amps
- Fuse Entry: Vertical
- Fuse Size: Maxi Automotive
- Material: Copper
- Mounting: SMT
- Fully Insulated clip - Vertical Fuse Entry
- THM Version
Buy Now
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
3582 |
|
Product Name
|
SMT Maxi Auto Blade Fuse Holder |
|
Standard Fuse Size Accomodated
|
Automotive Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
3 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 amps
Mounting
THM
View Details
4 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
THM
View Details
3 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current
30 amps
Mounting
SMT/Rivet
View Details
2 suppliers