Keystone Electronics Corp.
2AG Fuse Fuse Cover, PVC
3521C
Description
Part Number: 3521C
Fuse Size: 2AG
Material: PVC UL-94V0
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3521C
Fuse Size: 2AG
Material: PVC UL-94V0
Request a Quote
Email Supplier
Datasheet
Suppliers
2AG Fuse Fuse Cover, PVC
3521C
Part Number: 3521C
Fuse Size: 2AG
Material: PVC UL-94V0
Part Number: 3521C
- Fuse Size: 2AG
- Material: PVC UL-94V0
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
3521C |
|
Product Name
|
2AG Fuse Fuse Cover, PVC |
|
Standard Fuse Size Accomodated
|
0.177" Diameter, 0.578" (2AG)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Other; (5mm)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details
5 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Mounting
THM
View Details
3 suppliers
Keystone Electronics Corp.
Rated Operating Voltage
500 volts
Mounting
Fuse Clip
View Details