Keystone Electronics Corp. Snap-In PC Fuse Clip w/out Orientation Leg 3515

Description
Part Number: 3515 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3515 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3515 is a snap-in PCB mount fuse clip designed for 1AG, 3AG, 7AG, and 8AG fuses, with a UL current rating of 15 amps and brass, tin-plated contacts. It features .060 inch (1.5 mm) diameter PC legs, a body length of 0.421 inches (10.7 mm), and a fuse bore diameter of 0.140 inches (3.6 mm). It does not include orientation legs or end stops and is UL recognized.

Datasheet Summary
Powered by GS/AI

The 3515 is a snap-in PCB mount fuse clip designed for 1AG, 3AG, 7AG, and 8AG fuses, with a UL current rating of 15 amps and brass, tin-plated contacts. It features .060 inch (1.5 mm) diameter PC legs, a body length of 0.421 inches (10.7 mm), and a fuse bore diameter of 0.140 inches (3.6 mm). It does not include orientation legs or end stops and is UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-In PC Fuse Clip w/out Orientation Leg
3515
Snap-In PC Fuse Clip w/out Orientation Leg 3515
Part Number: 3515 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3515

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3515-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3515-ND
Fuseholders 36-3515-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3515 36-3515-ND
Product Name Snap-In PC Fuse Clip w/out Orientation Leg Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers