Keystone Electronics Corp. Phenolic Base Holder for 3 3AG Fuses 3538

Description
Part Number: 3538 # of Fuses: 3 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote Datasheet
Description
Part Number: 3538 # of Fuses: 3 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Base Holder for 3 3AG Fuses
3538
Phenolic Base Holder for 3 3AG Fuses 3538
Part Number: 3538 # of Fuses: 3 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet

Part Number: 3538

  • # of Fuses: 3
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: Phenolic
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3538-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3538-ND
Fuseholders 36-3538-ND
Fuse Block 15A 500V 3 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3538 36-3538-ND
Product Name Phenolic Base Holder for 3 3AG Fuses Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red - 3588-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers