Keystone Electronics Corp. Solder Lug Fuse Clip-No Tab 3570

Description
Part Number: 3570 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3570 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solder Lug Fuse Clip-No Tab
3570
Solder Lug Fuse Clip-No Tab 3570
Part Number: 3570 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3570

  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: SMT/Rivet
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3570-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3570-ND
Fuseholders 36-3570-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3570 36-3570-ND
Product Name Solder Lug Fuse Clip-No Tab Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers