Keystone Electronics Corp. THM-Vertical Entry Mini Auto Fuse Holder 3544-2

Description
Part Number: 3544-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Nylon 6/6-V-0 Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3544-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Nylon 6/6-V-0 Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM-Vertical Entry Mini Auto Fuse Holder - 3544-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Vertical Entry Mini Auto Fuse Holder
3544-2
THM-Vertical Entry Mini Auto Fuse Holder 3544-2
Part Number: 3544-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Nylon 6/6-V-0 Mounting: THM

Part Number: 3544-2

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Nylon 6/6-V-0
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3544-2-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3544-2-ND
Fuseholders 36-3544-2-ND
Fuse Block 20A 500V 1 Circuit Blade Through Hole

Fuse Block 20A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.8 X 2.8Mm, Pcb, 15A, 500V; Fuse Holder Type Keystone - 76M7847 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 2.8Mm, Pcb, 15A, 500V; Fuse Holder Type Keystone
76M7847
Fuse Holder, 0.8 X 2.8Mm, Pcb, 15A, 500V; Fuse Holder Type Keystone 76M7847
FUSE HOLDER, 0.8 X 2.8MM, PCB, 15A, 500V; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:MINI Series RoHS Compliant: Yes

FUSE HOLDER, 0.8 X 2.8MM, PCB, 15A, 500V; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:MINI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3544-2 36-3544-2-ND 76M7847
Product Name THM-Vertical Entry Mini Auto Fuse Holder Fuseholders Fuse Holder, 0.8 X 2.8Mm, Pcb, 15A, 500V; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuseholders - 36-3586-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers