Keystone Electronics Corp. Low Insertion Force Standard Auto Blade Fuse Clip 3573

Description
Part Number: 3573 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Continous reeled packaging use
Request a Quote Datasheet
Description
Part Number: 3573 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Continous reeled packaging use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Insertion Force Standard Auto Blade Fuse Clip - 3573 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Insertion Force Standard Auto Blade Fuse Clip
3573
Low Insertion Force Standard Auto Blade Fuse Clip 3573
Part Number: 3573 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Continous reeled packaging use

Part Number: 3573

  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
  • For Continous reeled packaging use
Buy Now Datasheet
Fuseholders - 36-3573-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3573-ND
Fuseholders 36-3573-ND
Fuse Clip 30A 500V 1 Circuit Blade Through Hole

Fuse Clip 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3573 36-3573-ND
Product Name Low Insertion Force Standard Auto Blade Fuse Clip Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

THM-Horizontal Entry Mini Auto Fuse Holder - 3549-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Horizontal Entry Mini Auto Clip, THM - 3549 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
3 suppliers