Keystone Electronics Corp. Horizontal Fuse Entry Standard Auto Blade Holder 3550-2

Description
Part Number: 3550-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon 6/6-V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3550-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon 6/6-V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Horizontal Fuse Entry Standard Auto Blade Holder, part number 3550-2, is designed to securely hold one standard automotive blade fuse, compatible with Littelfuse ATO 257 series and Bussmann ATC series fuses. It features a horizontal fuse entry and is constructed from nylon rated UL 94V-0, ensuring durability and safety in various applications. The holder has a UL current rating of 20 Amps at 500V AC and can operate within a temperature range of -58¬?F to +292¬?F (-50°C to +145°C). It is through-hole mountable, which helps maintain its position during wave soldering, and is designed to reduce assembly time while providing proper spacing and insulation to prevent shorting.

Datasheet Summary
Powered by GS/AI

The Horizontal Fuse Entry Standard Auto Blade Holder, part number 3550-2, is designed to securely hold one standard automotive blade fuse, compatible with Littelfuse ATO 257 series and Bussmann ATC series fuses. It features a horizontal fuse entry and is constructed from nylon rated UL 94V-0, ensuring durability and safety in various applications. The holder has a UL current rating of 20 Amps at 500V AC and can operate within a temperature range of -58¬?F to +292¬?F (-50°C to +145°C). It is through-hole mountable, which helps maintain its position during wave soldering, and is designed to reduce assembly time while providing proper spacing and insulation to prevent shorting.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Fuse Entry Standard Auto Blade Holder
3550-2
Horizontal Fuse Entry Standard Auto Blade Holder 3550-2
Part Number: 3550-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon 6/6-V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3550-2

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Horizontal
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Nylon 6/6-V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3550-2-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3550-2-ND
Fuseholders 36-3550-2-ND
Fuse Block 20A 500V 1 Circuit Blade Through Hole

Fuse Block 20A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1380775-3550-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1380775-3550-2
Circuit Protection - Fuseholders 1380775-3550-2
Win Source Part Number: 1380775-3550-2 Category: Circuit Protection>Fuseholde rs Termination Style: PC Pin Contact Finish: Nickel Package: Bulk Contact Material: Brass For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Block Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Number of Circuits: 1 Voltage: 500V Orientation: Horizontal Standard Package: 100 pcs Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Current Rating (Amps): 20 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Keystone Electronics Approval Agency: UL Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380775-3550-2
Category: Circuit Protection>Fuseholders
Termination Style: PC Pin
Contact Finish: Nickel
Package: Bulk
Contact Material: Brass
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Block
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Number of Circuits: 1
Voltage: 500V
Orientation: Horizontal
Standard Package: 100 pcs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): 20 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Keystone Electronics
Approval Agency: UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone - 22M2705 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone
22M2705
Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone 22M2705
AUTOMOTIVE BLADE FUSE HOLDER, 20A/500VAC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:APR, ATC, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 20A/500VAC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:APR, ATC, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet
500 V 30 A Horizontal Standard Auto Blade Fuse Holder - 443-3550-2 - Utmel Electronic Limited
Hong Kong, China
500 V 30 A Horizontal Standard Auto Blade Fuse Holder
443-3550-2
500 V 30 A Horizontal Standard Auto Blade Fuse Holder 443-3550-2
500 V 30 A Horizontal Standard Auto Blade Fuse Holder

500 V 30 A Horizontal Standard Auto Blade Fuse Holder

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3550-2 36-3550-2-ND 1380775-3550-2 22M2705 443-3550-2
Product Name Horizontal Fuse Entry Standard Auto Blade Holder Fuseholders Circuit Protection - Fuseholders Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone 500 V 30 A Horizontal Standard Auto Blade Fuse Holder
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuseholders - 36-3557-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
3 suppliers
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers