Keystone Electronics Corp. Fuseholders 3586TR

Description
Fuse Clip 30A 1 Circuit Blade Surface Mount
Request a Quote Datasheet
Description
Fuse Clip 30A 1 Circuit Blade Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-3586TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3586TR-ND
Fuseholders 36-3586TR-ND
Fuse Clip 30A 1 Circuit Blade Surface Mount

Fuse Clip 30A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3586TRCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3586TRCT-ND
Fuseholders 36-3586TRCT-ND
FUSE CLIP BLADE 20A SMD

FUSE CLIP BLADE 20A SMD

Buy Now Datasheet
Fuseholders - 36-3586TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3586TRDKR-ND
Fuseholders 36-3586TRDKR-ND
FUSE CLIP BLADE 20A SMD

FUSE CLIP BLADE 20A SMD

Buy Now Datasheet
Fuse Clip, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone - 28X4664 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone
28X4664
Fuse Clip, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone 28X4664
FUSE CLIP, AUTO BLADE, SMT, FULL REEL; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VDC:-RoHS Compliant: Yes

FUSE CLIP, AUTO BLADE, SMT, FULL REEL; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5058 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone
24T5058
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone 24T5058
FUSE CLIP, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE CLIP, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 36-3586TR-ND 28X4664 24T5058
Product Name Fuseholders Fuse Clip, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone
Mounting Fuse Clip; PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuse Block - 1491-R126 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers