Keystone Electronics Corp.
Female PCB Terminal Accepts .187" x .032" Tabs
3572
Description
Part Number: 3572
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .187 [4.8] x .032 [.81]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
FEMALE QUICK FIT
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3572
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .187 [4.8] x .032 [.81]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
FEMALE QUICK FIT
Request a Quote
Email Supplier
Datasheet
Suppliers
Female PCB Terminal Accepts .187" x .032" Tabs
3572
Part Number: 3572
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .187 [4.8] x .032 [.81]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
FEMALE QUICK FIT
Part Number: 3572
- Material: Brass
- Mounting: THM
- Orientation: Horizontal
- Tab Size: .187 [4.8] x .032 [.81]
- Terminal Style: PCB Female
- Terminal Type: Quick-Fit
FEMALE QUICK FIT
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3572 |
|
Product Name
|
Female PCB Terminal Accepts .187" x .032" Tabs |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details