Keystone Electronics Corp. Single Turret Terminal .051" Long 1528-1

Description
Part Number: 1528-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.052
Request a Quote
Description
Part Number: 1528-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.052
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1528-1 is a single turret terminal made of brass with bright tin plating, designed for use with a .032 inch (0.81 mm) thick board. It has a length of 0.051 inch (1.30 mm) and is compatible with staking tool 1528-TL.

Datasheet Summary
Powered by GS/AI

The 1528-1 is a single turret terminal made of brass with bright tin plating, designed for use with a .032 inch (0.81 mm) thick board. It has a length of 0.051 inch (1.30 mm) and is compatible with staking tool 1528-TL.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .051
New Hyde Park, NY, USA
Single Turret Terminal .051" Long
1528-1
Single Turret Terminal .051" Long 1528-1
Part Number: 1528-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.052

Part Number: 1528-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: 0.052
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1528-1
Product Name Single Turret Terminal .051" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details