Keystone Electronics Corp.
.080" PCB Pin Tin, Swage Mount
1365-2
Description
Part Number: 1365-2
Finish/Plating: Bright Tin
Length: .612 [15.5]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.080
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1365-2
Finish/Plating: Bright Tin
Length: .612 [15.5]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.080
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.080" PCB Pin Tin, Swage Mount
1365-2
Part Number: 1365-2
Finish/Plating: Bright Tin
Length: .612 [15.5]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.080
RoHS: Yes
Type: Micro Pins
Part Number: 1365-2
- Finish/Plating: Bright Tin
- Length: .612 [15.5]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.080
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1365-2 |
|
Product Name
|
.080" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details