Keystone Electronics Corp. For .015 -.021" Pins, Press Fit Receptacle 1412-2

Description
Part Number: 1412-2 Finish/Plating: Gold/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack
Request a Quote
Description
Part Number: 1412-2 Finish/Plating: Gold/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1412-2 is a micro jack with a press-fit mounting style, designed for pins sized .015 to .021 inch. It features a brass body and beryllium copper spring with gold plating on both contact and spring, and is RoHS compliant. The part has a length of .170 inch (4.3 mm) and a hole diameter of .042 inch (1.07 mm).

Datasheet Summary
Powered by GS/AI

The 1412-2 is a micro jack with a press-fit mounting style, designed for pins sized .015 to .021 inch. It features a brass body and beryllium copper spring with gold plating on both contact and spring, and is RoHS compliant. The part has a length of .170 inch (4.3 mm) and a hole diameter of .042 inch (1.07 mm).

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Press Fit Receptacle
1412-2
For .015 -.021" Pins, Press Fit Receptacle 1412-2
Part Number: 1412-2 Finish/Plating: Gold/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack

Part Number: 1412-2

  • Finish/Plating: Gold/Gold
  • Length: .170 [4.32]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.021"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1412-2
Product Name For .015 -.021" Pins, Press Fit Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details