Keystone Electronics Corp. .050" PCB Pin Tin,Swage Mount 1361-2

Description
Part Number: 1361-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting: Swage Mount Pin Size: 0.050 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1361-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting: Swage Mount Pin Size: 0.050 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1361-2 is a .050 inch swage mount pin for printed circuit boards, made of brass with a bright tin finish. It is designed for a panel thickness of .062 inch [1.57 mm] and is part of a series of micro pins with swage mount termination. The pin diameter is .050 inch [1.27 mm], and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1361-2 is a .050 inch swage mount pin for printed circuit boards, made of brass with a bright tin finish. It is designed for a panel thickness of .062 inch [1.57 mm] and is part of a series of micro pins with swage mount termination. The pin diameter is .050 inch [1.27 mm], and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.050
New Hyde Park, NY, USA
.050" PCB Pin Tin,Swage Mount
1361-2
.050" PCB Pin Tin,Swage Mount 1361-2
Part Number: 1361-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting: Swage Mount Pin Size: 0.050 RoHS: Yes Type: Micro Pins

Part Number: 1361-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.050
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1361-2
Product Name .050" PCB Pin Tin,Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .187
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details