Keystone Electronics Corp. Fuse Clip without End Stop 3567

Description
Part Number: 3567 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet
Request a Quote
Description
Part Number: 3567 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fuse clip for 1AG, 3AG, 7AG, and 8AG fuses with SMT and rivet mounting, no end stops, made of brass with nickel plating, rated for 15 amps. Dimensions include a body height of 0.437 in (11.1 mm) and a fuse entry bore of 0.136 in (3.5 mm).

Datasheet Summary
Powered by GS/AI

Fuse clip for 1AG, 3AG, 7AG, and 8AG fuses with SMT and rivet mounting, no end stops, made of brass with nickel plating, rated for 15 amps. Dimensions include a body height of 0.437 in (11.1 mm) and a fuse entry bore of 0.136 in (3.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip without End Stop - 3567 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Fuse Clip without End Stop
3567
Fuse Clip without End Stop 3567
Part Number: 3567 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet

Part Number: 3567

  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: SMT/Rivet
Buy Now Datasheet
Fuseholders - 36-3567-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3567-ND
Fuseholders 36-3567-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3567 36-3567-ND
Product Name Fuse Clip without End Stop Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
TE5 / PC Fuse Holder, Low Profile - 3553 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
Straight PC Leg Fuse Clip-w/end stops - 3514 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers