Keystone Electronics Corp. TR5 / BK-EFF Fuse Holder, Low Profile 3554

Description
Part Number: 3554 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent Fuse Size: .335 Dia. Submininature Material: Plastic Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3554 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent Fuse Size: .335 Dia. Submininature Material: Plastic Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
New Hyde Park, NY, USA
TR5 / BK-EFF Fuse Holder, Low Profile
3554
TR5 / BK-EFF Fuse Holder, Low Profile 3554
Part Number: 3554 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent Fuse Size: .335 Dia. Submininature Material: Plastic Mounting: THM

Part Number: 3554

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent
  • Fuse Size: .335 Dia. Submininature
  • Material: Plastic
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3554-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3554-ND
Fuseholders 36-3554-ND
Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
FUSE HOLDER RADIAL 250V 5A PCB - 443-3554 - Utmel Electronic Limited
Hong Kong, China
FUSE HOLDER RADIAL 250V 5A PCB
443-3554
FUSE HOLDER RADIAL 250V 5A PCB 443-3554
FUSE HOLDER RADIAL 250V 5A PCB

FUSE HOLDER RADIAL 250V 5A PCB

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3554 36-3554-ND 443-3554
Product Name TR5 / BK-EFF Fuse Holder, Low Profile Fuseholders FUSE HOLDER RADIAL 250V 5A PCB
Standard Fuse Size Accomodated Other Other
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers