Keystone Electronics Corp. Straight PC Leg Fuse Clip-w/o Orientation Leg 3517

Description
Part Number: 3517 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3517 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3517 is a straight PC leg fuse clip designed for 5mm fuses, with a current rating of 15 Amps and made of brass with tin plating. It features a vertical fuse entry and is designed for through-hole mounting. The part is UL recognized under file number E354010, and includes snap-in PC legs for secure mounting without orientation legs. The clip has a low contact resistance and supports surface mount assembly with wave soldering. Its dimensions include a length of 0.246 inches (6.3 mm) and width of 0.246 inches (6.3 mm), with a net height of 0.140 inches (3.6 mm).

Datasheet Summary
Powered by GS/AI

The 3517 is a straight PC leg fuse clip designed for 5mm fuses, with a current rating of 15 Amps and made of brass with tin plating. It features a vertical fuse entry and is designed for through-hole mounting. The part is UL recognized under file number E354010, and includes snap-in PC legs for secure mounting without orientation legs. The clip has a low contact resistance and supports surface mount assembly with wave soldering. Its dimensions include a length of 0.246 inches (6.3 mm) and width of 0.246 inches (6.3 mm), with a net height of 0.140 inches (3.6 mm).

Suppliers

Company
Product
Description
Supplier Links
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight PC Leg Fuse Clip-w/o Orientation Leg
3517
Straight PC Leg Fuse Clip-w/o Orientation Leg 3517
Part Number: 3517 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3517

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 5mm
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 3517 - 1206239-3517 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 3517
1206239-3517
Fuseholders - 3517 1206239-3517
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206239-3517 Packaging: Bulk Termination: PC Pin Contact Material: Brass Current Rating: 15 A Length: 6.25 mm Number of Circuits: 1 Orientation: Horizontal Contact Plating: Tin Body Material: Brass Height: 8.73 mm Material: Brass Width: 6.35 mm Categories: Fuseholders Alternative Parts (Cross-Reference): 3517.; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Horizontal, PCB RoHS: Compliant Fuse Current: 15 A REACH SVHC: No SVHC

Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206239-3517
Packaging: Bulk
Termination: PC Pin
Contact Material: Brass
Current Rating: 15 A
Length: 6.25 mm
Number of Circuits: 1
Orientation: Horizontal
Contact Plating: Tin
Body Material: Brass
Height: 8.73 mm
Material: Brass
Width: 6.35 mm
Categories: Fuseholders
Alternative Parts (Cross-Reference): 3517.;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Horizontal, PCB
RoHS: Compliant
Fuse Current: 15 A
REACH SVHC: No SVHC

Buy Now
Fuseholders - 36-3517-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3517-ND
Fuseholders 36-3517-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Keystone - 74R7981 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Keystone
74R7981
Fuse Holder; Fuse Holder Type Keystone 74R7981
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
3517
TVS/Fuse/Board Level Protection >> Fuse Holders 3517
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3517 1206239-3517 36-3517-ND 74R7981 3517
Product Name Straight PC Leg Fuse Clip-w/o Orientation Leg Fuseholders - 3517 Fuseholders Fuse Holder; Fuse Holder Type Keystone TVS/Fuse/Board Level Protection >> Fuse Holders
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers