Keystone Electronics Corp. Fuseholders 3557

Description
Fuse Clip 30A 500V 1 Circuit Blade Through Hole
Request a Quote Datasheet
Description
Fuse Clip 30A 500V 1 Circuit Blade Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-3557-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3557-ND
Fuseholders 36-3557-ND
Fuse Clip 30A 500V 1 Circuit Blade Through Hole

Fuse Clip 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Clip, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone - 22M2711 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
22M2711
Fuse Clip, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone 22M2711
FUSE CLIP, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE CLIP, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
3557
TVS/Fuse/Board Level Protection >> Fuse Holders 3557
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 36-3557-ND 22M2711 3557
Product Name Fuseholders Fuse Clip, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone TVS/Fuse/Board Level Protection >> Fuse Holders
Rated Operating Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 32C2780 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
3 suppliers
Fuse Holder - 339824 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - A86930-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details