Keystone Electronics Corp. Terminals - Turret Connectors 11363

Description
TERM TURRET DOUBLE L=10.8MM TIN
Request a Quote Datasheet
Description
TERM TURRET DOUBLE L=10.8MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11363-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11363-ND
Terminals - Turret Connectors 36-11363-ND
TERM TURRET DOUBLE L=10.8MM TIN

TERM TURRET DOUBLE L=10.8MM TIN

Buy Now Datasheet
Terminal, Turret, #10-32, Though Hole, White; Thread Size Imperial Keystone - 95M0732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #10-32, Though Hole, White; Thread Size Imperial Keystone
95M0732
Terminal, Turret, #10-32, Though Hole, White; Thread Size Imperial Keystone 95M0732
TERMINAL, TURRET, #10-32, THOUGH HOLE, WHITE; Thread Size - Imperial:10-32; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, #10-32, THOUGH HOLE, WHITE; Thread Size - Imperial:10-32; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11363-ND 95M0732
Product Name Terminals - Turret Connectors Terminal, Turret, #10-32, Though Hole, White; Thread Size Imperial Keystone
Terminal Type Double End Thread Mount
Unlock Full Specs
to access all available technical data