Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 7311

Description
Part Number: 7311 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 7311 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for a #4 stud, made of .018 inch (.46 mm) brass with tin plate finish, featuring a .312 inch [7.9 mm] hole diameter and a .120 inch (3.1 mm) stud size. Designed for solder termination with a .093 inch [2.36 mm] diameter hole.

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for a #4 stud, made of .018 inch (.46 mm) brass with tin plate finish, featuring a .312 inch [7.9 mm] hole diameter and a .120 inch (3.1 mm) stud size. Designed for solder termination with a .093 inch [2.36 mm] diameter hole.

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
7311
#4 Stud Lockwasher Solder Lug 7311
Part Number: 7311 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 7311

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7311-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7311-ND
Terminals - Solder Lug Connectors 36-7311-ND
CONN TERM LUG LOCKWASHR #4 ANGLE

CONN TERM LUG LOCKWASHR #4 ANGLE

Buy Now Datasheet
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 94F875 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
94F875
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 94F875
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. - 70182645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in.
70182645
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. 70182645
41⁄64 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

41⁄64 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7311 36-7311-ND 94F875 70182645
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone Terminal; Lockwasher; 0.120 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Tubular Terminal, Blunt Tip - 1238 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details