Part Number: 7697-3
Color: Black
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: Extended
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7697-3
Color: Black
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: Extended
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7697-3 is a vertical screw terminal with a black 6-32 screw supplied unassembled, rated for 15 amps, featuring a brass terminal with matte tin plate and a nickel-plated brass binding head screw. It has an extended heavy-duty design with a mounting footprint of 0.312 in by 0.197 in and a terminal thickness of 0.032 in.
Datasheet Summary Powered by GS/AI
The 7697-3 is a vertical screw terminal with a black 6-32 screw supplied unassembled, rated for 15 amps, featuring a brass terminal with matte tin plate and a nickel-plated brass binding head screw. It has an extended heavy-duty design with a mounting footprint of 0.312 in by 0.197 in and a terminal thickness of 0.032 in.