Keystone Electronics Corp. SMT Fuse Clip - w/ end stop on T&R 3561TR

Description
Part Number: 3561TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For vacuum pick and place, use
Request a Quote Datasheet
Description
Part Number: 3561TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For vacuum pick and place, use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Fuse Clip - w/ end stop on T&R - 3561TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Fuse Clip - w/ end stop on T&R
3561TR
SMT Fuse Clip - w/ end stop on T&R 3561TR
Part Number: 3561TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 700 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For vacuum pick and place, use

Part Number: 3561TR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: SMT/Rivet
  • Packaging: Tape and Reel - 700 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
  • For vacuum pick and place, use
Buy Now Datasheet
Fuseholders - 36-3561CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3561CT-ND
Fuseholders 36-3561CT-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuseholders - 36-3561TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3561TR-ND
Fuseholders 36-3561TR-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3561TR 36-3561CT-ND
Product Name SMT Fuse Clip - w/ end stop on T&R Fuseholders
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM - 3576 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow - 3588-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers