Keystone Electronics Corp. TR5 / BK-EFF Fuse Holder, Sturdi-Mount 3556

Description
Part Number: 3556 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent Fuse Size: .335 Dia. Submininature Material: Plastic Mounting: THM
Request a Quote
Description
Part Number: 3556 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent Fuse Size: .335 Dia. Submininature Material: Plastic Mounting: THM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3556 is a Sturdi-Mount low profile subminiature fuse holder designed for Littelfuse 370 Type TR5 and Bussmann BK-EFF series fuses or equivalents, with a 0.335 inch (8.5 mm) fuse diameter and vertical fuse entry. It features a thermoplastic base rated UL 94V-0, brass tin-plated pins, and beryllium copper springs with gold plating, rated at 5 amps at 250 V AC. The holder mounts through-hole and includes a 0.200 inch (5.1 mm) mounting hole with 45-degree chamfers. Operating temperature range is not specified for this exact variant but follows the series limit of -58°F to +292°F (-50°C to +145°C).

Datasheet Summary
Powered by GS/AI

The 3556 is a Sturdi-Mount low profile subminiature fuse holder designed for Littelfuse 370 Type TR5 and Bussmann BK-EFF series fuses or equivalents, with a 0.335 inch (8.5 mm) fuse diameter and vertical fuse entry. It features a thermoplastic base rated UL 94V-0, brass tin-plated pins, and beryllium copper springs with gold plating, rated at 5 amps at 250 V AC. The holder mounts through-hole and includes a 0.200 inch (5.1 mm) mounting hole with 45-degree chamfers. Operating temperature range is not specified for this exact variant but follows the series limit of -58°F to +292°F (-50°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
New Hyde Park, NY, USA
TR5 / BK-EFF Fuse Holder, Sturdi-Mount
3556
TR5 / BK-EFF Fuse Holder, Sturdi-Mount 3556
Part Number: 3556 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent Fuse Size: .335 Dia. Submininature Material: Plastic Mounting: THM

Part Number: 3556

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 370 Type TR5 /Bussmann: BK-EFF series or equivalent
  • Fuse Size: .335 Dia. Submininature
  • Material: Plastic
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3556-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3556-ND
Fuseholders 36-3556-ND
Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3556 36-3556-ND
Product Name TR5 / BK-EFF Fuse Holder, Sturdi-Mount Fuseholders
Standard Fuse Size Accomodated Other
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers