Keystone Electronics Corp.
Forked Turret Terminal
1507-1
Description
Part Number: 1507-1
Finish/Plating: Bright Tin
Length: .078 [2.0]
Material: Brass
Mounting Hole: .116
Terminal Style: Split Turret
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1507-1
Finish/Plating: Bright Tin
Length: .078 [2.0]
Material: Brass
Mounting Hole: .116
Terminal Style: Split Turret
Request a Quote
Email Supplier
Suppliers
Part Number: 1507-1
Finish/Plating: Bright Tin
Length: .078 [2.0]
Material: Brass
Mounting Hole: .116
Terminal Style: Split Turret
Part Number: 1507-1
- Finish/Plating: Bright Tin
- Length: .078 [2.0]
- Material: Brass
- Mounting Hole: .116
- Terminal Style: Split Turret
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1507-1 |
|
Product Name
|
Forked Turret Terminal |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminal Type
Single End
Material
Brass
Features
Insulated
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Double End, Feed Through
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
2 suppliers
Keystone Electronics Corp.
Material
Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers