Keystone Electronics Corp. SMT 2 in 1 Auto Blade Holder 3587

Description
Part Number: 3587 # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses Available packed on tape and reel: P/N:
Request a Quote Datasheet
Description
Part Number: 3587 # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses Available packed on tape and reel: P/N:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
SMT 2 in 1 Auto Blade Holder
3587
SMT 2 in 1 Auto Blade Holder 3587
Part Number: 3587 # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses Available packed on tape and reel: P/N:

Part Number: 3587

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Available packed on tape and reel: P/N:

Buy Now Datasheet
Fuseholders - 36-3587-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-ND
Fuseholders 36-3587-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5059 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone
24T5059
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone 24T5059
FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATM-LP, ATO; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATM-LP, ATO; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3587 36-3587-ND 24T5059
Product Name SMT 2 in 1 Auto Blade Holder Fuseholders Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers