Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder-on T&R 3588TR

Description
Part Number: 3588TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3588TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R - 3588TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R
3588TR
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R 3588TR
Part Number: 3588TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 3588TR - 906668-3588TR - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 3588TR
906668-3588TR
Fuseholders - 3588TR 906668-3588TR
Manufacturer: Keystone Electronics Win Source Part Number: 906668-3588TR Series: MINI® 297 Features: Fuse Holder 500V Circuit Blade Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 3588KTR-ND, 3588TRK-ND, 3588KDKR-ND, 3588KCT, 3588KCT-ND, 3588TRK, 3588KTR, 36-3588CT, 36-3588DKR, 36-3588TR, 3588KDKR

Manufacturer: Keystone Electronics
Win Source Part Number: 906668-3588TR
Series: MINI® 297
Features: Fuse Holder 500V Circuit Blade Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 3588KTR-ND, 3588TRK-ND, 3588KDKR-ND, 3588KCT, 3588KCT-ND, 3588TRK, 3588KTR, 36-3588CT, 36-3588DKR, 36-3588TR, 3588KDKR

Buy Now Datasheet
Fuseholders - 36-3588CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588CT-ND
Fuseholders 36-3588CT-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588DKR-ND
Fuseholders 36-3588DKR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588TR-ND
Fuseholders 36-3588TR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5062 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone
24T5062
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone 24T5062
FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
3588TR
TVS/Fuse/Board Level Protection >> Fuse Holders 3588TR
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3588TR 906668-3588TR 36-3588CT-ND 24T5062 3588TR
Product Name SMT-Vertical Entry Mini Auto Fuse Holder-on T&R Fuseholders - 3588TR Fuseholders Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone TVS/Fuse/Board Level Protection >> Fuse Holders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3563TR-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
Fuse Clip without End Stop - 3567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuseholders - 36-4243-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; Chassis Mount
View Details
3 suppliers
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers