Keystone Electronics Corp. Fuseholders 3550

Description
Fuse Clip 30A 500V Circuit Blade Through Hole
Request a Quote Datasheet
Description
Fuse Clip 30A 500V Circuit Blade Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-3550-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3550-ND
Fuseholders 36-3550-ND
Fuse Clip 30A 500V Circuit Blade Through Hole

Fuse Clip 30A 500V Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5664 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone
62W5664
Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone 62W5664
FUSE HOLDER, 0.64 X 5.2MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V; Pitch Spacing:0.4"RoHS Compliant: Yes

FUSE HOLDER, 0.64 X 5.2MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:500V; Pitch Spacing:0.4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 36-3550-ND 62W5664
Product Name Fuseholders Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone
Rated Operating Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-118 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
THM-Horizontal Entry Mini Auto Fuse Holder - 3549-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details