Keystone Electronics Corp. Press-In PC Fuse Clip for SPF fuse 3566

Description
Part Number: 3566 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5AG (13/32) Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3566 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5AG (13/32) Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Press-In PC Fuse Clip for SPF fuse
3566
Press-In PC Fuse Clip for SPF fuse 3566
Part Number: 3566 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5AG (13/32) Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3566

  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 5AG (13/32)
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3566-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3566-ND
Fuseholders 36-3566-ND
Fuse Clip 30A 1 Circuit Cartridge Through Hole

Fuse Clip 30A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 10.32 X 38.1Mm, Tht, 30A; Fuse Holder Type Keystone - 62W5064 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 10.32 X 38.1Mm, Tht, 30A; Fuse Holder Type Keystone
62W5064
Fuse Clip, 10.32 X 38.1Mm, Tht, 30A; Fuse Holder Type Keystone 62W5064
FUSE CLIP, 10.32 X 38.1MM, THT, 30A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:13/32"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 10.32 X 38.1MM, THT, 30A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:13/32"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3566 36-3566-ND 62W5064
Product Name Press-In PC Fuse Clip for SPF fuse Fuseholders Fuse Clip, 10.32 X 38.1Mm, Tht, 30A; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers