Keystone Electronics Corp. Vertical Entry 2 Position Standard Auto Blade Fuse Holder 3522-3

Description
Part Number: 3522-3 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass- Tin-Nickel Plate, Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3522-3 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass- Tin-Nickel Plate, Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3522-3 is a vertical-entry, two-position through-hole mount fuse holder designed for standard automotive blade fuses, such as those in the Littelfuse ATOF 287 or Bussmann ATC series. It features brass contacts with tin-nickel plating and a glass-filled nylon insulator rated UL 94V-0. The holder supports a UL current rating of 20 amps at 500V AC and operates within a temperature range of -50°C to +145°C. Its mounting dimensions include four 2.6mm diameter holes for secure PCB attachment, and the design prevents solder wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 3522-3 is a vertical-entry, two-position through-hole mount fuse holder designed for standard automotive blade fuses, such as those in the Littelfuse ATOF 287 or Bussmann ATC series. It features brass contacts with tin-nickel plating and a glass-filled nylon insulator rated UL 94V-0. The holder supports a UL current rating of 20 amps at 500V AC and operates within a temperature range of -50°C to +145°C. Its mounting dimensions include four 2.6mm diameter holes for secure PCB attachment, and the design prevents solder wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Entry 2 Position Standard Auto Blade Fuse Holder
3522-3
Vertical Entry 2 Position Standard Auto Blade Fuse Holder 3522-3
Part Number: 3522-3 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass- Tin-Nickel Plate, Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3522-3

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR
  • Fuse Size: Standard Automotive
  • Material: Brass- Tin-Nickel Plate, Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3522-3-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3522-3-ND
Fuseholders 36-3522-3-ND
Fuse Block 30A 500V 1 Circuit Blade Through Hole

Fuse Block 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3522-3 36-3522-3-ND
Product Name Vertical Entry 2 Position Standard Auto Blade Fuse Holder Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

THM Vertical Entry Maxi Auto Blade Fuse Clip - 3581-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; THM
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers