Keystone Electronics Corp. Fuseholders 3564

Description
Fuse Clip 15A 500V 1 Circuit Blade Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 500V 1 Circuit Blade Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-3564-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3564-ND
Fuseholders 36-3564-ND
Fuse Clip 15A 500V 1 Circuit Blade Through Hole

Fuse Clip 15A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5063 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
62W5063
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone 62W5063
FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 36-3564-ND 62W5063
Product Name Fuseholders Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clips - 8767833 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Mounting Fuse Clip; Pcb mount
View Details
2 suppliers
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Fuse Holder - 339824 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Fuse Holders - 1444548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details