Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder, Yellow 3588-20

Description
Part Number: 3588-20 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3588-20 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3588-20 is a surface-mount vertical-entry automotive fuse holder designed for mini blade fuses, rated for 20 amps at 500 volts AC. It features a brass contact with matte tin plating and a high-temperature nylon 46 insulator rated to UL 94V-0. The unit is compatible with Littelfuse MIN series and Bussmann ATM series fuses, and operates within a temperature range of -50°C to +145°C. The fuse holder is available in reel packaging with 500 pieces per 13-inch reel and a 16 mm pitch. Its color-coded yellow housing indicates a 20-amp rating.

Datasheet Summary
Powered by GS/AI

The 3588-20 is a surface-mount vertical-entry automotive fuse holder designed for mini blade fuses, rated for 20 amps at 500 volts AC. It features a brass contact with matte tin plating and a high-temperature nylon 46 insulator rated to UL 94V-0. The unit is compatible with Littelfuse MIN series and Bussmann ATM series fuses, and operates within a temperature range of -50°C to +145°C. The fuse holder is available in reel packaging with 500 pieces per 13-inch reel and a 16 mm pitch. Its color-coded yellow housing indicates a 20-amp rating.

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow - 3588-20 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow
3588-20
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow 3588-20
Part Number: 3588-20 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588-20

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3588-20-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-20-ND
Fuseholders 36-3588-20-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3588-20 36-3588-20-ND
Product Name SMT-Vertical Entry Mini Auto Fuse Holder, Yellow Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Standard Auto Blade Fuse Holder w/ Wire Leads - 3559 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Wire
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers