Keystone Electronics Corp. Horizontal Entry Mini Auto Fuse Clip, SMT 3569

Description
Part Number: 3569 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Tape & Reel version, request
Request a Quote
Description
Part Number: 3569 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Tape & Reel version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3569 is a surface-mount horizontal entry mini automotive fuse clip made of .012 inch brass with matte tin plating, rated for 20 amps at 500 volts AC. It accepts mini blade fuses such as those from Littelfuse MIN or Bussmann ATM series. The clip measures .312 inches in length and .156 inches in height, with a .100 inch by .105 inch mounting footprint. It is available in bulk and on tape and reel with a 24 mm wide reel, 8 mm pitch, and 1000 pieces per 13-inch reel. The device is UL recognized for use in the USA and Canada under E354010.

Datasheet Summary
Powered by GS/AI

The 3569 is a surface-mount horizontal entry mini automotive fuse clip made of .012 inch brass with matte tin plating, rated for 20 amps at 500 volts AC. It accepts mini blade fuses such as those from Littelfuse MIN or Bussmann ATM series. The clip measures .312 inches in length and .156 inches in height, with a .100 inch by .105 inch mounting footprint. It is available in bulk and on tape and reel with a 24 mm wide reel, 8 mm pitch, and 1000 pieces per 13-inch reel. The device is UL recognized for use in the USA and Canada under E354010.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Entry Mini Auto Fuse Clip, SMT - 3569 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Entry Mini Auto Fuse Clip, SMT
3569
Horizontal Entry Mini Auto Fuse Clip, SMT 3569
Part Number: 3569 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Tape & Reel version, request

Part Number: 3569

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Horizontal
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010
  • For Tape & Reel version, request
Buy Now Datasheet
Fuseholders - 36-3569-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3569-ND
Fuseholders 36-3569-ND
Fuse Clip 15A 500V 1 Circuit Blade Surface Mount

Fuse Clip 15A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Clip, Auto Blade, Smt ; Fuse Holder Type Keystone - 24T5055 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Auto Blade, Smt ; Fuse Holder Type Keystone
24T5055
Fuse Clip, Auto Blade, Smt ; Fuse Holder Type Keystone 24T5055
FUSE CLIP, AUTO BLADE, SMT ; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:15A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE CLIP, AUTO BLADE, SMT ; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:15A; Fuse Size Held:ATM, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3569 36-3569-ND 24T5055
Product Name Horizontal Entry Mini Auto Fuse Clip, SMT Fuseholders Fuse Clip, Auto Blade, Smt ; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3557-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
3 suppliers
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel - 3583KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers