Keystone Electronics Corp. Vertical Fuse Entry Standard Auto Blade-THM 3560

Description
Part Number: 3560 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: THM
Request a Quote
Description
Part Number: 3560 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: THM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3560 is a vertical-entry, through-hole mountable fuse holder designed for standard automotive blade fuses, such as Littelfuse ATO 287 series or Bussmann ATC series. It is constructed with brass contacts plated in tin and a nylon body, rated for 30 amps at 500V AC and operating temperatures from -50°C to +145°C. The holder features a secure fuse retention mechanism, a pocket for a spare fuse, and supports interlocking for multiple units. It is not UL recognized, and mounting is via punched holes with two 0.089 inch diameter mounting holes. The design prevents solder wicking during wave soldering and allows easy fuse insertion and removal.

Datasheet Summary
Powered by GS/AI

The 3560 is a vertical-entry, through-hole mountable fuse holder designed for standard automotive blade fuses, such as Littelfuse ATO 287 series or Bussmann ATC series. It is constructed with brass contacts plated in tin and a nylon body, rated for 30 amps at 500V AC and operating temperatures from -50°C to +145°C. The holder features a secure fuse retention mechanism, a pocket for a spare fuse, and supports interlocking for multiple units. It is not UL recognized, and mounting is via punched holes with two 0.089 inch diameter mounting holes. The design prevents solder wicking during wave soldering and allows easy fuse insertion and removal.

Suppliers

Company
Product
Description
Supplier Links
Vertical Fuse Entry Standard Auto Blade-THM - 3560 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Fuse Entry Standard Auto Blade-THM
3560
Vertical Fuse Entry Standard Auto Blade-THM 3560
Part Number: 3560 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: THM

Part Number: 3560

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Nylon
  • Mounting: THM
Buy Now Datasheet
MODULAR FUSE HOLDER - 3560 - Heilind Electronics, Inc.
Wilmington, MA, United States
MODULAR FUSE HOLDER
3560
MODULAR FUSE HOLDER 3560
MODULAR FUSE HOLDER

MODULAR FUSE HOLDER

Buy Now
Fuseholders - 36-3560-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3560-ND
Fuseholders 36-3560-ND
Fuse Holder 20A 1 Circuit Blade Through Hole

Fuse Holder 20A 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5059 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone
62W5059
Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone 62W5059
FUSE HOLDER, 0.64 X 5.2MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:0.205" x 0.025", 5.2mm x 0.64mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 0.64 X 5.2MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:0.205" x 0.025", 5.2mm x 0.64mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3560 3560 36-3560-ND 62W5059
Product Name Vertical Fuse Entry Standard Auto Blade-THM MODULAR FUSE HOLDER Fuseholders Fuse Holder, 0.64 X 5.2Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers