Keystone Electronics Corp. Fiberglass Base Holder for 1 3AG Fuses 3540

Description
Part Number: 3540 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote
Description
Part Number: 3540 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3540 is a fiberglass-based 3AG fuse block designed to hold a single 3AG fuse, with fuse clips riveted to a GPO-3 fiberglass base rated UL 94 V-0. It features brass clips nickel-plated and is rated for 15 amps at 500 VAC, with an operating temperature range of -58°F to +292°F (-50°C to +145°C). The unit measures 1.625 inches in length and 0.625 inches in width, with a fuse bore diameter of 0.500 inches. It is not UL recognized.

Datasheet Summary
Powered by GS/AI

The 3540 is a fiberglass-based 3AG fuse block designed to hold a single 3AG fuse, with fuse clips riveted to a GPO-3 fiberglass base rated UL 94 V-0. It features brass clips nickel-plated and is rated for 15 amps at 500 VAC, with an operating temperature range of -58°F to +292°F (-50°C to +145°C). The unit measures 1.625 inches in length and 0.625 inches in width, with a fuse bore diameter of 0.500 inches. It is not UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Fiberglass Base Holder for 1 3AG Fuses
3540
Fiberglass Base Holder for 1 3AG Fuses 3540
Part Number: 3540 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet

Part Number: 3540

  • # of Fuses: 1
  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: FiberGlass
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3540-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3540-ND
Fuseholders 36-3540-ND
Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3540 36-3540-ND
Product Name Fiberglass Base Holder for 1 3AG Fuses Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers