Keystone Electronics Corp. 5mm x 20mm Fuse Cover, PVC 3527C

Description
Part Number: 3527C Fuse Size: 5mm Material: PVC UL-94V0 Material: PVC UL Rated 94 V-0 Fuse cover Fuse Size: For 5mm x 20mm Cylindrical Fuses
Request a Quote Datasheet
Description
Part Number: 3527C Fuse Size: 5mm Material: PVC UL-94V0 Material: PVC UL Rated 94 V-0 Fuse cover Fuse Size: For 5mm x 20mm Cylindrical Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm x 20mm Fuse Cover, PVC
3527C
5mm x 20mm Fuse Cover, PVC 3527C
Part Number: 3527C Fuse Size: 5mm Material: PVC UL-94V0 Material: PVC UL Rated 94 V-0 Fuse cover Fuse Size: For 5mm x 20mm Cylindrical Fuses

Part Number: 3527C

  • Fuse Size: 5mm
  • Material: PVC UL-94V0

Material: PVC UL Rated 94 V-0 Fuse cover

Fuse Size: For 5mm x 20mm Cylindrical Fuses

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Fuse Holders
Product Number 3527C
Product Name 5mm x 20mm Fuse Cover, PVC
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuseholders - 36-3563TR-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers