Keystone Electronics Corp. 5mm Low Profile Holder 4527

Description
Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM
Request a Quote Datasheet
Description
Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Low Profile Holder
4527
5mm Low Profile Holder 4527
Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM

Part Number: 4527

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: 5mm x 20mm fuses
  • Fuse Size: 5mm
  • Material: Glass Epoxy
  • Mounting: THM
Buy Now
Fuseholders - 36-4527-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-4527-ND
Fuseholders 36-4527-ND
Fuse Holder 5A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 5A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
FUSE HOLDER (5MM) - 4527 - Heilind Electronics, Inc.
Wilmington, MA, United States
FUSE HOLDER (5MM)
4527
FUSE HOLDER (5MM) 4527
FUSE HOLDER (5MM)

FUSE HOLDER (5MM)

Buy Now
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5109 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone
62W5109
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone 62W5109
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; 5 A; 250 V; Nylon; Base only; Brass, Tin Plate (Contact) - 70181547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 A; 250 V; Nylon; Base only; Brass, Tin Plate (Contact)
70181547
Fuseholder; 5 A; 250 V; Nylon; Base only; Brass, Tin Plate (Contact) 70181547
Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Keystones line of economical 2AG, 3AG and 5mm PCB Fuse Clips in both “snap-in” and “press-in” mounting configurations is now being manufactured by Keystone Electronics Corp. Manufactured from brass and tin plated to assure low contact resistance, and superior shelf life, these clips have been designed to mount easily and retain stable position during wave soldering. These low profile space saving clips also feature orientation tabs and end stops to insure safety and design integrity.

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
4527
TVS/Fuse/Board Level Protection >> Fuse Holders 4527
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 4527 36-4527-ND 4527 62W5109 70181547 4527
Product Name 5mm Low Profile Holder Fuseholders FUSE HOLDER (5MM) Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Keystone Fuseholder; 5 A; 250 V; Nylon; Base only; Brass, Tin Plate (Contact) TVS/Fuse/Board Level Protection >> Fuse Holders
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
TE5 / PC Fuse Holder, Low Profile - 3553 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
SMT Maxi Auto Blade Fuse Holder - 3582 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting SMT
View Details