Keystone Electronics Corp. THM 2 in 1 Auto Blade Holder-Yellow 3557-20

Description
Part Number: 3557-20 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet
Description
Part Number: 3557-20 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM 2 in 1 Auto Blade Holder-Yellow
3557-20
THM 2 in 1 Auto Blade Holder-Yellow 3557-20
Part Number: 3557-20 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3557-20

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
FUSE CLIP HOLDERS THM AUTO BLADE HOLDER-YELLOW - 3557-20 - Heilind Electronics, Inc.
Wilmington, MA, United States
FUSE CLIP HOLDERS THM AUTO BLADE HOLDER-YELLOW
3557-20
FUSE CLIP HOLDERS THM AUTO BLADE HOLDER-YELLOW 3557-20
FUSE CLIP HOLDERS THM AUTO BLADE HOLDER-YELLOW

FUSE CLIP HOLDERS THM AUTO BLADE HOLDER-YELLOW

Buy Now
Fuseholders - 36-3557-20-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3557-20-ND
Fuseholders 36-3557-20-ND
Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Automotive Blade Fuse Holder, Yel, 30A; Fuse Holder Type Keystone - 77AH8960 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, Yel, 30A; Fuse Holder Type Keystone
77AH8960
Automotive Blade Fuse Holder, Yel, 30A; Fuse Holder Type Keystone 77AH8960
AUTOMOTIVE BLADE FUSE HOLDER, YEL, 30A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:APR, APM, APS, ATC, ATM, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:

AUTOMOTIVE BLADE FUSE HOLDER, YEL, 30A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:APR, APM, APS, ATC, ATM, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3557-20 3557-20 36-3557-20-ND 77AH8960
Product Name THM 2 in 1 Auto Blade Holder-Yellow FUSE CLIP HOLDERS THM AUTO BLADE HOLDER-YELLOW Fuseholders Automotive Blade Fuse Holder, Yel, 30A; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers