Keystone Electronics Corp. Vertical Entry Standard Auto Blade Fuse Clip 3522

Description
Part Number: 3522 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3522 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Entry Standard Auto Blade Fuse Clip - 3522 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Entry Standard Auto Blade Fuse Clip
3522
Vertical Entry Standard Auto Blade Fuse Clip 3522
Part Number: 3522 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3522

  • Current Rating: 30 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3522-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3522-ND
Fuseholders 36-3522-ND
Fuse Clip 30A 500V 1 Circuit Blade Through Hole

Fuse Clip 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holders - 1603385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1603385
Fuse Holders 1603385
Single ATO 257 fuseholder,15A 500Vac

Single ATO 257 fuseholder,15A 500Vac

Supplier's Site
Fuse Clip, 0.64 X 5.2Mm, Pcb, 20A, 500V; Fuse Holder Type Keystone - 66F6703 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 0.64 X 5.2Mm, Pcb, 20A, 500V; Fuse Holder Type Keystone
66F6703
Fuse Clip, 0.64 X 5.2Mm, Pcb, 20A, 500V; Fuse Holder Type Keystone 66F6703
FUSE CLIP, 0.64 X 5.2MM, PCB, 20A, 500V; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:-; Fuse Size Held:0.205" x 0.025", 5.2mm x 0.64mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE CLIP, 0.64 X 5.2MM, PCB, 20A, 500V; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:-; Fuse Size Held:0.205" x 0.025", 5.2mm x 0.64mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3522 36-3522-ND 1603385 66F6703
Product Name Vertical Entry Standard Auto Blade Fuse Clip Fuseholders Fuse Holders Fuse Clip, 0.64 X 5.2Mm, Pcb, 20A, 500V; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade Automotive Blade; Other; (5.2 x 0.64mm)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM Fuse Clip
Unlock Full Specs
to access all available technical data

Similar Products

2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details
Standard Auto Blade Fuse Holder w/ Wire Leads - 3559 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Wire
View Details
2 suppliers
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM - 3576 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers