Keystone Electronics Corp. Standard Auto Blade Fuse Holder w/ Wire Leads 3559

Description
Part Number: 3559 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: Wire
Request a Quote Datasheet
Description
Part Number: 3559 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Auto Blade Fuse Holder w/ Wire Leads - 3559 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Auto Blade Fuse Holder w/ Wire Leads
3559
Standard Auto Blade Fuse Holder w/ Wire Leads 3559
Part Number: 3559 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent Fuse Size: Standard Automotive Material: Nylon Mounting: Wire

Part Number: 3559

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / or equivalent
  • Fuse Size: Standard Automotive
  • Material: Nylon
  • Mounting: Wire
Buy Now Datasheet
Fuseholders - 36-3559-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3559-ND
Fuseholders 36-3559-ND
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3559 36-3559-ND
Product Name Standard Auto Blade Fuse Holder w/ Wire Leads Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip - w/ end stop on T&R - 3561TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Horizontal Entry Mini Auto Clip, THM - 3549 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
3 suppliers