Keystone Electronics Corp. Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT 3574

Description
Part Number: 3574 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse: SPF series / Bussman: BAN or FQN series Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote Datasheet
Description
Part Number: 3574 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse: SPF series / Bussman: BAN or FQN series Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT
3574
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT 3574
Part Number: 3574 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse: SPF series / Bussman: BAN or FQN series Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.

Part Number: 3574

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse: SPF series / Bussman: BAN or FQN series
  • Fuse Size: 5AG / SPF
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT/Rivet
  • UL Recognized: Yes - (USA & Canada) E354010

Optional cover available: Cat No.

Buy Now Datasheet
Fuseholders - 36-3574-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3574-ND
Fuseholders 36-3574-ND
Fuse Block 30A 1 Circuit Cartridge Surface Mount

Fuse Block 30A 1 Circuit Cartridge Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3574 36-3574-ND
Product Name Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT Fuseholders
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers