Keystone Electronics Corp. Straight PC Leg Fuse Clip-with Orientation Leg 3518P

Description
Part Number: 3518P Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3518P Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight PC Leg Fuse Clip-with Orientation Leg
3518P
Straight PC Leg Fuse Clip-with Orientation Leg 3518P
Part Number: 3518P Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3518P

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 5mm
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3518P-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3518P-ND
Fuseholders 36-3518P-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361535-3518P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361535-3518P
Circuit Protection - Fuseholders 1361535-3518P
Win Source Part Number: 1361535-3518P Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Brass Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: 5mm Dia Fuses Number of Circuits: 1 Fuse Type: Cartridge Approval Agency: UL Fuse Size: 0.197" Dia (5mm) Fuseholder Type: Clip

Win Source Part Number: 1361535-3518P
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Contact Finish: Tin
Contact Material: Brass
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: 5mm Dia Fuses
Number of Circuits: 1
Fuse Type: Cartridge
Approval Agency: UL
Fuse Size: 0.197" Dia (5mm)
Fuseholder Type: Clip

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Keystone - 95F3322 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Keystone
95F3322
Fuse Holder; Fuse Holder Type Keystone 95F3322
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3518P 36-3518P-ND 1361535-3518P 95F3322
Product Name Straight PC Leg Fuse Clip-with Orientation Leg Fuseholders Circuit Protection - Fuseholders Fuse Holder; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers