Keystone Electronics Corp. THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue 3568-15

Description
Part Number: 3568-15 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3568-15 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3568-15 is a vertical entry, through-hole mounted mini automotive fuse holder for Littelfuse 297 or 997 series, Bussmann ATM series, or equivalent fuses. It features a blue insulator rated for 30 amps at 500V AC and operates from -50°C to +145°C. The contacts are brass with a tin-plated finish, and the insulator is nylon 6/6 rated UL 94V-0. The holder ensures proper fuse spacing and is designed for reliable mounting during wave soldering.

Datasheet Summary
Powered by GS/AI

The 3568-15 is a vertical entry, through-hole mounted mini automotive fuse holder for Littelfuse 297 or 997 series, Bussmann ATM series, or equivalent fuses. It features a blue insulator rated for 30 amps at 500V AC and operates from -50°C to +145°C. The contacts are brass with a tin-plated finish, and the insulator is nylon 6/6 rated UL 94V-0. The holder ensures proper fuse spacing and is designed for reliable mounting during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue - 3568-15 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue
3568-15
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue 3568-15
Part Number: 3568-15 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3568-15

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3568-15-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3568-15-ND
Fuseholders 36-3568-15-ND
Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Fuse Holder 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3568-15 36-3568-15-ND
Product Name THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
Fuseholders - 36-4246-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; Chassis Mount
View Details
Vertical Entry Standard Auto Blade Fuse Clip - 3522 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
4 suppliers