Keystone Electronics Corp. SMT 2 in 1 Auto Blade Holder-onT&R, Blue 3587-15TR

Description
Part Number: 3587-15TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote
Description
Part Number: 3587-15TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3587-15TR is a surface-mount two-in-one automotive blade fuse holder compatible with 15 Amp mini or standard blade fuses, featuring a vertical entry and a blue housing. It is rated for 20 Amps at 500V AC, constructed with brass contacts with matte tin plating and a high-temperature nylon 46 insulator rated UL 94V-0, and operates within a temperature range of -50°C to +145°C. The unit is packaged on tape and reel with a 32mm tape width and 16mm pitch, supplied on a 13-inch reel containing 500 pieces.

Datasheet Summary
Powered by GS/AI

The 3587-15TR is a surface-mount two-in-one automotive blade fuse holder compatible with 15 Amp mini or standard blade fuses, featuring a vertical entry and a blue housing. It is rated for 20 Amps at 500V AC, constructed with brass contacts with matte tin plating and a high-temperature nylon 46 insulator rated UL 94V-0, and operates within a temperature range of -50°C to +145°C. The unit is packaged on tape and reel with a 32mm tape width and 16mm pitch, supplied on a 13-inch reel containing 500 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT 2 in 1 Auto Blade Holder-onT&R, Blue
3587-15TR
SMT 2 in 1 Auto Blade Holder-onT&R, Blue 3587-15TR
Part Number: 3587-15TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3587-15TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
Fuseholders - 36-3587-15TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-15TR-ND
Fuseholders 36-3587-15TR-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3587-15CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-15CT-ND
Fuseholders 36-3587-15CT-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3587-15DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-15DKR-ND
Fuseholders 36-3587-15DKR-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3587-15TR 36-3587-15TR-ND
Product Name SMT 2 in 1 Auto Blade Holder-onT&R, Blue Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details