Keystone Electronics Corp. Phenolic Base Holder for 4 3AG Fuses 3539

Description
Part Number: 3539 # of Fuses: 4 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote Datasheet
Description
Part Number: 3539 # of Fuses: 4 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Base Holder for 4 3AG Fuses
3539
Phenolic Base Holder for 4 3AG Fuses 3539
Part Number: 3539 # of Fuses: 4 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet

Part Number: 3539

  • # of Fuses: 4
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: Phenolic
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3539-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3539-ND
Fuseholders 36-3539-ND
Fuse Block 15A 500V 4 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 4 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Keystone - 85C0330 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Keystone
85C0330
Fuse Holder, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Keystone 85C0330
FUSE HOLDER, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:4Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:4Fuses; Product Range:-; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3539 36-3539-ND 85C0330
Product Name Phenolic Base Holder for 4 3AG Fuses Fuseholders Fuse Holder, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3557-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Straight PC Leg Fuse Clip-w/end stops - 3529 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers